RJI RJ45 10G Cat.6, 8p jac
RJ45 CONNECTOR, JACK, 1PORT, CABLE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RJI RJ45 10G Cat.6 8p jack IDC AWG24-22
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09455451562 | 67X7621 | 09455451562 |
| Product Name | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 1Port, Cable; Modular Connector Type Harting | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |