The Modular Coupler, RJ45, Jack, 8P8C, Cat6, part number 58T8058, is designed for reliable Ethernet connectivity. It features a compact and robust design with 360° shielding, making it suitable for various applications, including those requiring Power over Ethernet (PoE) and PoE+ standards. The coupler is compliant with the RJ45 specifications according to IEC 60 603-7 and supports transmission categories up to Cat. 6, allowing for 1/10 Gigabit Ethernet performance. It has a minimum mating cycle rating of 750 and operates within a temperature range of -40 °C to +70 °C. The housing is made from zinc die-cast material with a nickel-plated finish, ensuring durability and resistance to environmental factors. The product is RoHS compliant, making it suitable for environmentally conscious projects.
Ethernet & Telecom Connectors 10G IP20 C
RJI RJ45 10G Cat6, 8p IP20 coupler
Modular Connectors / Ethernet Connectors 10G IP20 CAT6 BULKHEAD, RJ45
MODULAR COUPLER, RJ45, JACK, 8 POSITIONS. FREE 2 YEAR RADWELL WARRANTY
MODULAR COUPLER, RJ45, JACK, 8P8C, CAT6; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions
| Powell Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09455451560 | 09455451560 | 09455451560 | 61682981 | 58T8058 |
| Product Name | Modular Connectors / Ethernet Connectors | Modular Connectors / Ethernet Connectors | Modular Connectors / Ethernet Connectors | Connector/Terminal/Pin | Modular Coupler, Rj45, Jack, 8P8C, Cat6; In Line Connector A Harting |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |