HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9455451502

Description
RJI RJ45 PFT cable plug-ja
Request a Quote
Description
RJI RJ45 PFT cable plug-ja
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09455451502 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09455451502
Modular Connectors / Ethernet Connectors 09455451502
RJI RJ45 PFT cable plug-ja

RJI RJ45 PFT cable plug-ja

Buy Now
Cable Assemblies - Modular Cables - 09455451502 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09455451502
Cable Assemblies - Modular Cables 09455451502
RJ45 CAT6 TO HIFF RJ45 JACK CABL

RJ45 CAT6 TO HIFF RJ45 JACK CABL

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 09455451502 09455451502
Product Name Modular Connectors / Ethernet Connectors Cable Assemblies - Modular Cables
Cable Shielding Shielded
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
ZK2000-6100-6xxx | Sensor cable, PUR, 4 x 0.5 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers