HARTING Inc. of North America Rect Housing, Push-Pull, Panel; Product Range Harting 9455450041

Description
RECT HOUSING, PUSH-PULL, PANEL; Product Range:PushPull Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting PushPull Series Heavy Duty Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet
Description
RECT HOUSING, PUSH-PULL, PANEL; Product Range:PushPull Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting PushPull Series Heavy Duty Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rect Housing, Push-Pull, Panel; Product Range Harting - 51AC1648 - Newark, An Avnet Company
Chicago, IL, United States
Rect Housing, Push-Pull, Panel; Product Range Harting
51AC1648
Rect Housing, Push-Pull, Panel; Product Range Harting 51AC1648
RECT HOUSING, PUSH-PULL, PANEL; Product Range:PushPull Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting PushPull Series Heavy Duty Connectors; Connector Body Material:Thermoplast ic Body RoHS Compliant: Yes

RECT HOUSING, PUSH-PULL, PANEL; Product Range:PushPull Series; Connector Mounting:Panel Mount; Rectangular Shell Size:-; For Use With:Harting PushPull Series Heavy Duty Connectors; Connector Body Material:Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC1648
Product Name Rect Housing, Push-Pull, Panel; Product Range Harting
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAL1L1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers