HARTING Inc. of North America Protection Cover, Metal, Ip65/ip67; Accessory Type Harting 9455020006

Description
PROTECTION COVER, METAL, IP65/IP67; Accessory Type:Protection Cover; For Use With:Harting har-port Series Heavy Duty Connectors; Connector Body Material:Metal Body; Product Range:har-port Series RoHS Compliant: Yes
Datasheet
Description
PROTECTION COVER, METAL, IP65/IP67; Accessory Type:Protection Cover; For Use With:Harting har-port Series Heavy Duty Connectors; Connector Body Material:Metal Body; Product Range:har-port Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cover, Metal, Ip65/ip67; Accessory Type Harting - 98Y6740 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Metal, Ip65/ip67; Accessory Type Harting
98Y6740
Protection Cover, Metal, Ip65/ip67; Accessory Type Harting 98Y6740
PROTECTION COVER, METAL, IP65/IP67; Accessory Type:Protection Cover; For Use With:Harting har-port Series Heavy Duty Connectors; Connector Body Material:Metal Body; Product Range:har-port Series RoHS Compliant: Yes

PROTECTION COVER, METAL, IP65/IP67; Accessory Type:Protection Cover; For Use With:Harting har-port Series Heavy Duty Connectors; Connector Body Material:Metal Body; Product Range:har-port Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 98Y6740
Product Name Protection Cover, Metal, Ip65/ip67; Accessory Type Harting
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9541200 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 1.24 inch (31.5 mm)
View Details
D Sub Backshells - 2837871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details