HARTING Inc. of North America Label For Har-Port Label Holder, 11Mm X 22Mm, White; Label Type Harting 9455020003

Description
LABEL FOR HAR-PORT LABEL HOLDER, 11MM X 22MM, WHITE; Label Type:Identification; Label Dimensions:22mm x 11mm; Label Material:-; Label Colour:White; Pack Quantity:-; Product Range:-; Colour:White; External Height:11mm RoHS Compliant: Yes
Description
LABEL FOR HAR-PORT LABEL HOLDER, 11MM X 22MM, WHITE; Label Type:Identification; Label Dimensions:22mm x 11mm; Label Material:-; Label Colour:White; Pack Quantity:-; Product Range:-; Colour:White; External Height:11mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Label For Har-Port Label Holder, 11Mm X 22Mm, White; Label Type Harting - 50T8976 - Newark, An Avnet Company
Chicago, IL, United States
Label For Har-Port Label Holder, 11Mm X 22Mm, White; Label Type Harting
50T8976
Label For Har-Port Label Holder, 11Mm X 22Mm, White; Label Type Harting 50T8976
LABEL FOR HAR-PORT LABEL HOLDER, 11MM X 22MM, WHITE; Label Type:Identification; Label Dimensions:22mm x 11mm; Label Material:-; Label Colour:White; Pack Quantity:-; Product Range:-; Colour:White; External Height:11mm RoHS Compliant: Yes

LABEL FOR HAR-PORT LABEL HOLDER, 11MM X 22MM, WHITE; Label Type:Identification; Label Dimensions:22mm x 11mm; Label Material:-; Label Colour:White; Pack Quantity:-; Product Range:-; Colour:White; External Height:11mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 50T8976
Product Name Label For Har-Port Label Holder, 11Mm X 22Mm, White; Label Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 1812264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details