The Harting Protection Cover, part number 50T8973, is designed for use with har-port series panel connectors. It provides an IP 44 degree of protection, making it suitable for environments where dust and water exposure may occur. The cover is constructed from nylon (polyamide), ensuring durability and resistance to various environmental factors. This accessory is compatible with M22 connector shell sizes and is RoHS compliant, aligning with modern environmental standards. The protection cover is an essential component for enhancing the reliability and longevity of har-port connectors in various applications.
PROTECTION COVER; Accessory Type:Har-Port Protection Cover IP44; For Use With:har-port Series Panel Connectors; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; Connector Shell Size:M22 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 50T8973 |
| Product Name | Protection Cover; Accessory Type Harting |
| Material | Nylon (Polyamide) Body |