HARTING Inc. of North America Usb Charger, 2.0 Type A, 1Port, Panel; Usb Connector Type Harting 9454521980

Description
USB CHARGER, 2.0 TYPE A, 1PORT, PANEL; USB Connector Type:USB Type A; Product Range:Har-Port Series; Connector Colour:Black; Connector Mounting:Panel Mount; No. of USB Ports:1 Port; USB Standard:USB 2.0 RoHS Compliant: Yes
Datasheet
Description
USB CHARGER, 2.0 TYPE A, 1PORT, PANEL; USB Connector Type:USB Type A; Product Range:Har-Port Series; Connector Colour:Black; Connector Mounting:Panel Mount; No. of USB Ports:1 Port; USB Standard:USB 2.0 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger, 2.0 Type A, 1Port, Panel; Usb Connector Type Harting - 07AH3470 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger, 2.0 Type A, 1Port, Panel; Usb Connector Type Harting
07AH3470
Usb Charger, 2.0 Type A, 1Port, Panel; Usb Connector Type Harting 07AH3470
USB CHARGER, 2.0 TYPE A, 1PORT, PANEL; USB Connector Type:USB Type A; Product Range:Har-Port Series; Connector Colour:Black; Connector Mounting:Panel Mount; No. of USB Ports:1 Port; USB Standard:USB 2.0 RoHS Compliant: Yes

USB CHARGER, 2.0 TYPE A, 1PORT, PANEL; USB Connector Type:USB Type A; Product Range:Har-Port Series; Connector Colour:Black; Connector Mounting:Panel Mount; No. of USB Ports:1 Port; USB Standard:USB 2.0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH3470
Product Name Usb Charger, 2.0 Type A, 1Port, Panel; Usb Connector Type Harting
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
USB Connectors - 2844592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type USB
Gender Female / Jack
Geometry Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details