HARTING Inc. of North America USB Connectors 9454521970

Description
har-port USB 3.0 A-A PFT b
Request a Quote
Description
har-port USB 3.0 A-A PFT b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 09454521970 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
09454521970
USB Connectors 09454521970
har-port USB 3.0 A-A PFT b

har-port USB 3.0 A-A PFT b

Buy Now
Har-Port Usb 3.0 A-A Coupler With Cable, 0.5M - Silver Version Harting - 82Y8403 - Newark, An Avnet Company
Chicago, IL, United States
Har-Port Usb 3.0 A-A Coupler With Cable, 0.5M - Silver Version Harting
82Y8403
Har-Port Usb 3.0 A-A Coupler With Cable, 0.5M - Silver Version Harting 82Y8403
har-port USB 3.0 A-A coupler with cable, 0.5m - silver version

har-port USB 3.0 A-A coupler with cable, 0.5m - silver version

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09454521970 82Y8403
Product Name USB Connectors Har-Port Usb 3.0 A-A Coupler With Cable, 0.5M - Silver Version Harting
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ (0.0635mm) Square Pin - 9265 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) St. Connector for RG141 Cable - ET-SMS-8 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Plugs and Receptacles - 486-3-104-046-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers