HARTING Inc. of North America USB Connectors 9454521965

Description
har-port USB 2.0 A-A PFT b
Request a Quote
Description
har-port USB 2.0 A-A PFT b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 09454521965 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
09454521965
USB Connectors 09454521965
har-port USB 2.0 A-A PFT b

har-port USB 2.0 A-A PFT b

Buy Now
Har-Port Usb 2.0 A-A Coupler With Cable, 5.0M - Black Version Harting - 98Y6738 - Newark, An Avnet Company
Chicago, IL, United States
Har-Port Usb 2.0 A-A Coupler With Cable, 5.0M - Black Version Harting
98Y6738
Har-Port Usb 2.0 A-A Coupler With Cable, 5.0M - Black Version Harting 98Y6738
har-port USB 2.0 A-A coupler with cable, 5.0m - black version

har-port USB 2.0 A-A coupler with cable, 5.0m - black version

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09454521965 98Y6738
Product Name USB Connectors Har-Port Usb 2.0 A-A Coupler With Cable, 5.0M - Black Version Harting
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Cable socket - NEFU-X24F-1-M12G4 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 26 volts
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details