HARTING Inc. of North America USB Connectors 9454521964

Description
har-port USB 2.0 A-A PFT b
Request a Quote
Description
har-port USB 2.0 A-A PFT b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 09454521964 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
09454521964
USB Connectors 09454521964
har-port USB 2.0 A-A PFT b

har-port USB 2.0 A-A PFT b

Buy Now
Har-Port Usb 2.0 A-A Coupler With Cable, 3.0M - Black Version Harting - 98Y6737 - Newark, An Avnet Company
Chicago, IL, United States
Har-Port Usb 2.0 A-A Coupler With Cable, 3.0M - Black Version Harting
98Y6737
Har-Port Usb 2.0 A-A Coupler With Cable, 3.0M - Black Version Harting 98Y6737
har-port USB 2.0 A-A coupler with cable, 3.0m - black version

har-port USB 2.0 A-A coupler with cable, 3.0m - black version

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09454521964 98Y6737
Product Name USB Connectors Har-Port Usb 2.0 A-A Coupler With Cable, 3.0M - Black Version Harting
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T08F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 8
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K236B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details