HARTING Inc. of North America Cable Assembly, Usb 2.0 A Jack-Plug, 1.5M; Connector A Harting 9454521922

Description
CABLE ASSEMBLY, USB 2.0 A JACK-PLUG, 1.5M; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, USB 2.0 A JACK-PLUG, 1.5M; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Usb 2.0 A Jack-Plug, 1.5M; Connector A Harting - 50T8972 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Usb 2.0 A Jack-Plug, 1.5M; Connector A Harting
50T8972
Cable Assembly, Usb 2.0 A Jack-Plug, 1.5M; Connector A Harting 50T8972
CABLE ASSEMBLY, USB 2.0 A JACK-PLUG, 1.5M; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:- RoHS Compliant: Yes

CABLE ASSEMBLY, USB 2.0 A JACK-PLUG, 1.5M; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50T8972
Product Name Cable Assembly, Usb 2.0 A Jack-Plug, 1.5M; Connector A Harting
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1863166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details