HARTING Inc. of North America Usb Cable, 2.0 Type A Rcpt-Plug, 1M; Connector A Harting 9454521921

Description
USB CABLE, 2.0 TYPE A RCPT-PLUG, 1M; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
USB CABLE, 2.0 TYPE A RCPT-PLUG, 1M; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 Type A Rcpt-Plug, 1M; Connector A Harting - 45W0126 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 Type A Rcpt-Plug, 1M; Connector A Harting
45W0126
Usb Cable, 2.0 Type A Rcpt-Plug, 1M; Connector A Harting 45W0126
USB CABLE, 2.0 TYPE A RCPT-PLUG, 1M; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:- RoHS Compliant: Yes

USB CABLE, 2.0 TYPE A RCPT-PLUG, 1M; Connector A:USB Type A Receptacle; Connector B:USB Type A Plug; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site
USB Cables - 09454521921 - ODG (Origin Data Global)
Shenzhen, China
USB Cables
09454521921
USB Cables 09454521921
CBL USB2.0 A RCPT TO A PLG 3.28'

CBL USB2.0 A RCPT TO A PLG 3.28'

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 45W0126 09454521921
Product Name Usb Cable, 2.0 Type A Rcpt-Plug, 1M; Connector A Harting USB Cables
Product Type USB USB; USB Cables
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details