USB ADAPTER, 3.0 TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:IP20; Product Range:har-port Series; Contact Material:- RoHS Compliant: Yes
USB Connectors har-port USB 3.0 A-A PFT White
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 74AC7971 | 9454521919 |
| Product Name | Usb Adapter, 3.0 Type A Rcpt-Rcpt; Usb Connector Convert From Harting | USB Connectors |
| Connector Type | USB | USB |