HARTING Inc. of North America Cable Assembly, Usb 2.0 B Jack-Plug, 1.5M; Connector A Harting 9454521912

Description
CABLE ASSEMBLY, USB 2.0 B JACK-PLUG, 1.5M; Connector A:USB Type B Receptacle; Connector B:USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, USB 2.0 B JACK-PLUG, 1.5M; Connector A:USB Type B Receptacle; Connector B:USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Usb 2.0 B Jack-Plug, 1.5M; Connector A Harting - 45W0123 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Usb 2.0 B Jack-Plug, 1.5M; Connector A Harting
45W0123
Cable Assembly, Usb 2.0 B Jack-Plug, 1.5M; Connector A Harting 45W0123
CABLE ASSEMBLY, USB 2.0 B JACK-PLUG, 1.5M; Connector A:USB Type B Receptacle; Connector B:USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:- RoHS Compliant: Yes

CABLE ASSEMBLY, USB 2.0 B JACK-PLUG, 1.5M; Connector A:USB Type B Receptacle; Connector B:USB Type B Plug; Cable Length - Metric:1.5m; Cable Length - Imperial:4.9ft; USB Standard:USB 2.0; Jacket Color:-; Electronic Marking:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45W0123
Product Name Cable Assembly, Usb 2.0 B Jack-Plug, 1.5M; Connector A Harting
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 045094-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers