HARTING Inc. of North America Usb Cable, 2.0 A Type B-B Rcpt, 0.5M; Connector A Harting 9454521910

Description
USB CABLE, 2.0 A TYPE B-B RCPT, 0.5M; Connector A:USB 2.0 Type B Receptacle; Connector B:USB 2.0 Type B Receptacle; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:- RoHS Compliant: Yes
Description
USB CABLE, 2.0 A TYPE B-B RCPT, 0.5M; Connector A:USB 2.0 Type B Receptacle; Connector B:USB 2.0 Type B Receptacle; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Cable, 2.0 A Type B-B Rcpt, 0.5M; Connector A Harting - 45W0121 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable, 2.0 A Type B-B Rcpt, 0.5M; Connector A Harting
45W0121
Usb Cable, 2.0 A Type B-B Rcpt, 0.5M; Connector A Harting 45W0121
USB CABLE, 2.0 A TYPE B-B RCPT, 0.5M; Connector A:USB 2.0 Type B Receptacle; Connector B:USB 2.0 Type B Receptacle; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:- RoHS Compliant: Yes

USB CABLE, 2.0 A TYPE B-B RCPT, 0.5M; Connector A:USB 2.0 Type B Receptacle; Connector B:USB 2.0 Type B Receptacle; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; USB Standard:USB 2.0; Jacket Color:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45W0121
Product Name Usb Cable, 2.0 A Type B-B Rcpt, 0.5M; Connector A Harting
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3057/601-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers