HARTING Inc. of North America USB Connectors 9454521901

Description
USB Connectors har-port USB 2.0 A-A coup
Request a Quote Datasheet
Description
USB Connectors har-port USB 2.0 A-A coup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 09454521901 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
09454521901
USB Connectors 09454521901
USB Connectors har-port USB 2.0 A-A coup

USB Connectors har-port USB 2.0 A-A coup

Buy Now
Swedesboro, NJ, United States
USB Connectors
09454521901
USB Connectors 09454521901
har-port USB 2.0 A-A; PFT

har-port USB 2.0 A-A; PFT

Buy Now
Coupler, In Line, Usb 2.0 A, Jack-Jack, 4Pos; Usb Connector Convert From Harting - 69W7488 - Newark, An Avnet Company
Chicago, IL, United States
Coupler, In Line, Usb 2.0 A, Jack-Jack, 4Pos; Usb Connector Convert From Harting
69W7488
Coupler, In Line, Usb 2.0 A, Jack-Jack, 4Pos; Usb Connector Convert From Harting 69W7488
COUPLER, IN LINE, USB 2.0 A, JACK-JACK, 4POS; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP20; Product Range:-; Contact Material:- RoHS Compliant: Yes

COUPLER, IN LINE, USB 2.0 A, JACK-JACK, 4POS; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP20; Product Range:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Adapter, Type 2.0, A Rcpt-A Rcpt; Usb Connector Convert From Harting - 15AJ3472 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, Type 2.0, A Rcpt-A Rcpt; Usb Connector Convert From Harting
15AJ3472
Usb Adapter, Type 2.0, A Rcpt-A Rcpt; Usb Connector Convert From Harting 15AJ3472
USB ADAPTER, TYPE 2.0, A RCPT-A RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP20; Product Range:har-port Series; Contact Material:-; Contact RoHS Compliant: Yes

USB ADAPTER, TYPE 2.0, A RCPT-A RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP20; Product Range:har-port Series; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
09454521901
USB Connectors 09454521901
USB Connectors har-port USB 2.0 A-A coupler

USB Connectors har-port USB 2.0 A-A coupler

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09454521901 69W7488 09454521901
Product Name USB Connectors Coupler, In Line, Usb 2.0 A, Jack-Jack, 4Pos; Usb Connector Convert From Harting USB Connectors
Connector Type USB USB USB
Unlock Full Specs
to access all available technical data