HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9454521509

Description
har-port RJ45 Cat.6; PFT 1,0m cable
Request a Quote Datasheet
Description
har-port RJ45 Cat.6; PFT 1,0m cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09454521509 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09454521509
Modular Connectors / Ethernet Connectors 09454521509
har-port RJ45 Cat.6; PFT 1,0m cable

har-port RJ45 Cat.6; PFT 1,0m cable

Buy Now
Cable Assemblies - Modular Cables - 09454521509 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09454521509
Cable Assemblies - Modular Cables 09454521509
CABLE MOD 8P8C JACK-PLUG 3.28'

CABLE MOD 8P8C JACK-PLUG 3.28'

Supplier's Site
Cable Assembly, Cat6 Rj45, Jack-Plug, 1M; Lan Category Harting - 45W0115 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Cat6 Rj45, Jack-Plug, 1M; Lan Category Harting
45W0115
Cable Assembly, Cat6 Rj45, Jack-Plug, 1M; Lan Category Harting 45W0115
CABLE ASSEMBLY, CAT6 RJ45, JACK-PLUG, 1M; LAN Category:Cat6; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.25ft; Cable Length - Metric:991mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, CAT6 RJ45, JACK-PLUG, 1M; LAN Category:Cat6; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Plug; Cable Length - Imperial:3.25ft; Cable Length - Metric:991mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 09454521509 09454521509 45W0115
Product Name Modular Connectors / Ethernet Connectors Cable Assemblies - Modular Cables Cable Assembly, Cat6 Rj45, Jack-Plug, 1M; Lan Category Harting
Cable Shielding Shielded
Cable Length 3.28 ft (10 dm) 3.25 ft (9.91 dm)
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details