HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9454521504

Description
har-port RJ45 Cat.6; PFT 0,5m cable
Request a Quote Datasheet
Description
har-port RJ45 Cat.6; PFT 0,5m cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09454521504 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09454521504
Modular Connectors / Ethernet Connectors 09454521504
har-port RJ45 Cat.6; PFT 0,5m cable

har-port RJ45 Cat.6; PFT 0,5m cable

Buy Now
Cable Assembly, Cat6 Rj45, Jack-Plug, 0.5M; Lan Category Harting - 45W0114 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Cat6 Rj45, Jack-Plug, 0.5M; Lan Category Harting
45W0114
Cable Assembly, Cat6 Rj45, Jack-Plug, 0.5M; Lan Category Harting 45W0114
CABLE ASSEMBLY, CAT6 RJ45, JACK-PLUG, 0.5M; LAN Category:Cat6; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Plug; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, CAT6 RJ45, JACK-PLUG, 0.5M; LAN Category:Cat6; Connector Type A:RJ45 Jack; Connector Type B:RJ45 Plug; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Modular Cables - 09454521504 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Modular Cables
09454521504
Cable Assemblies - Modular Cables 09454521504
CABLE MOD 8P8C JACK-PLUG 1.64'

CABLE MOD 8P8C JACK-PLUG 1.64'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 09454521504 45W0114 09454521504
Product Name Modular Connectors / Ethernet Connectors Cable Assembly, Cat6 Rj45, Jack-Plug, 0.5M; Lan Category Harting Cable Assemblies - Modular Cables
Application LAN / Ethernet
Cable Type Cat 6
Cable Length 1.67 ft (5.08 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data