Ethernet & Telecom Connectors HAN-MODULA
Han-Modular RJ45 10G Cat6 plug 8p IDC
RJ45 Cat6 10G Plug module, AWG 27-22, for Han-Modular RoHS Compliant: Yes
HAN-MODULAR RJ45 10G CAT6 PLUG 8P IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors HAN-MODULAR RJIND 10G IDC 8-POLE
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09454001560 | 86R5088 | 22AC5113 | 09454001560 | 09454001560 |
| Product Name | Modular Connectors / Ethernet Connectors | Rj45 Cat6 10G Plug Module, Awg 27-22, For Han-Modular Rohs Compliant Harting | Han-Modular Rj45 10G Cat6 Plug 8P Idc; Modular Connector Type Harting | Modular Connectors / Ethernet Connectors | Modular Connector Plugs |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Cable Mount | ||||
| Gender | Male / Plug | Male / Plug |