HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9454001520

Description
Ethernet & Telecom Connectors HAN-MODULA
Request a Quote Datasheet
Description
Ethernet & Telecom Connectors HAN-MODULA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09454001520 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09454001520
Modular Connectors / Ethernet Connectors 09454001520
Ethernet & Telecom Connectors HAN-MODULA

Ethernet & Telecom Connectors HAN-MODULA

Buy Now
Modular Connector Plugs - 09454001520 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
09454001520
Modular Connector Plugs 09454001520
CONN MOD PLUG 8P8C CAT6

CONN MOD PLUG 8P8C CAT6

Supplier's Site Datasheet
Connector/Terminal/Pin - 109536368 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
109536368
Connector/Terminal/Pin 109536368
CONN SET, RJ45, PLUG, 8P8C, IDC, CAT6; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 PORT; NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT6A; IP RATING:-; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:PLUG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONN SET, RJ45, PLUG, 8P8C, IDC, CAT6; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 PORT; NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT6A; IP RATING:-; CONNECTOR MOUNTING:CABLE MOUNT; GENDER:PLUG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Modular Connectors / Ethernet Connectors - 09454001520 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09454001520
Modular Connectors / Ethernet Connectors 09454001520
Modular Connectors / Ethernet Connectors HAN-MODULAR RJIND

Modular Connectors / Ethernet Connectors HAN-MODULAR RJIND

Buy Now Datasheet
Conn Set, Rj45, Plug, 8P8C, Idc, Cat6; Modular Connector Type Harting - 33X1702 - Newark, An Avnet Company
Chicago, IL, United States
Conn Set, Rj45, Plug, 8P8C, Idc, Cat6; Modular Connector Type Harting
33X1702
Conn Set, Rj45, Plug, 8P8C, Idc, Cat6; Modular Connector Type Harting 33X1702
CONN SET, RJ45, PLUG, 8P8C, IDC, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONN SET, RJ45, PLUG, 8P8C, IDC, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09454001520 09454001520 109536368 09454001520 33X1702
Product Name Modular Connectors / Ethernet Connectors Modular Connector Plugs Connector/Terminal/Pin Modular Connectors / Ethernet Connectors Conn Set, Rj45, Plug, 8P8C, Idc, Cat6; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug Male / Plug Male / Plug
Termination IDC IDC
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details