Han-Modular plug insert RJ
Modular Connectors / Ethernet Connectors Han-Modular RJ45Cat5 plug 4p IDC AWG 26
CONN MOD PLUG 8P4C SHIELDED
CONN SET, RJ45, PLUG, 8P4C, IDC, CAT5; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09454001109 | 09454001109 | 09454001109 | 86R5085 |
| Product Name | Modular Connectors / Ethernet Connectors | Modular Connectors / Ethernet Connectors | Modular Connector Plugs | Conn Set, Rj45, Plug, 8P4C, Idc, Cat5; Modular Connector Type Harting |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |