HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9454001100

Description
Ethernet & Telecom Connectors HAN MOD PL
Request a Quote Datasheet
Description
Ethernet & Telecom Connectors HAN MOD PL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09454001100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09454001100
Modular Connectors / Ethernet Connectors 09454001100
Ethernet & Telecom Connectors HAN MOD PL

Ethernet & Telecom Connectors HAN MOD PL

Buy Now
Rj45 Connector, Plug, 8P4C, Cat5, Idc; Modular Connector Type Harting - 86R5084 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P4C, Cat5, Idc; Modular Connector Type Harting
86R5084
Rj45 Connector, Plug, 8P4C, Cat5, Idc; Modular Connector Type Harting 86R5084
RJ45 CONNECTOR, PLUG, 8P4C, CAT5, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P4C, CAT5, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - 09454001100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09454001100
Modular Connectors / Ethernet Connectors 09454001100
Modular Connectors / Ethernet Connectors HAN MOD PLUG INSERT RJI 4POL

Modular Connectors / Ethernet Connectors HAN MOD PLUG INSERT RJI 4POL

Buy Now Datasheet
Modular Connector Plugs - 09454001100 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
09454001100
Modular Connector Plugs 09454001100
CONN MOD PLUG 8P4C SHIELDED

CONN MOD PLUG 8P4C SHIELDED

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09454001100 86R5084 09454001100 09454001100
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Plug, 8P4C, Cat5, Idc; Modular Connector Type Harting Modular Connectors / Ethernet Connectors Modular Connector Plugs
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug Male / Plug Male / Plug
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products