HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9452819002333

Description
Modular Connectors / Ethernet Connectors ix Industrial 10B-1 jack V
Datasheet
Description
Modular Connectors / Ethernet Connectors ix Industrial 10B-1 jack V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09452819002333 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09452819002333
Modular Connectors / Ethernet Connectors 09452819002333
Modular Connectors / Ethernet Connectors ix Industrial 10B-1 jack V

Modular Connectors / Ethernet Connectors ix Industrial 10B-1 jack V

Buy Now Datasheet
Rj45 Connector, Jack, 10P10C, 1Port; Modular Connector Type Harting - 26AH1127 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 10P10C, 1Port; Modular Connector Type Harting
26AH1127
Rj45 Connector, Jack, 10P10C, 1Port; Modular Connector Type Harting 26AH1127
RJ45 CONNECTOR, JACK, 10P10C, 1PORT; Modular Connector Type:IX Type B Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:IP20; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 10P10C, 1PORT; Modular Connector Type:IX Type B Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:IP20; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09452819002333 26AH1127
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 10P10C, 1Port; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 1124-1174-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers