HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9452819002

Description
Modular Connectors / Ethernet Connectors ix Industrial 10B-1 jack V Tape/Reel
Datasheet
Description
Modular Connectors / Ethernet Connectors ix Industrial 10B-1 jack V Tape/Reel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09452819002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09452819002
Modular Connectors / Ethernet Connectors 09452819002
Modular Connectors / Ethernet Connectors ix Industrial 10B-1 jack V Tape/Reel

Modular Connectors / Ethernet Connectors ix Industrial 10B-1 jack V Tape/Reel

Buy Now Datasheet
Rj45 Connector, Jack, 10P10C, 1Port; Modular Connector Type Harting - 26AH1126 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 10P10C, 1Port; Modular Connector Type Harting
26AH1126
Rj45 Connector, Jack, 10P10C, 1Port; Modular Connector Type Harting 26AH1126
RJ45 CONNECTOR, JACK, 10P10C, 1PORT; Modular Connector Type:IX Type B Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:IP20; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 10P10C, 1PORT; Modular Connector Type:IX Type B Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:IP20; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09452819002 26AH1126
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 10P10C, 1Port; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
XC5(DIN Twin-contact Connectors)   - XC5B-0121 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers