HARTING Inc. of North America Modular Conn, Ix Type B Jack, 10P10C; Modular Connector Type Harting 9452819001

Description
MODULAR CONN, IX TYPE B JACK, 10P10C; Modular Connector Type:IX Type B Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Surface Mount RoHS Compliant: Yes
Datasheet
Description
MODULAR CONN, IX TYPE B JACK, 10P10C; Modular Connector Type:IX Type B Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Conn, Ix Type B Jack, 10P10C; Modular Connector Type Harting - 83AH8922 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, Ix Type B Jack, 10P10C; Modular Connector Type Harting
83AH8922
Modular Conn, Ix Type B Jack, 10P10C; Modular Connector Type Harting 83AH8922
MODULAR CONN, IX TYPE B JACK, 10P10C; Modular Connector Type:IX Type B Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Surface Mount RoHS Compliant: Yes

MODULAR CONN, IX TYPE B JACK, 10P10C; Modular Connector Type:IX Type B Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83AH8922
Product Name Modular Conn, Ix Type B Jack, 10P10C; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details