Modular Connectors / Ethernet Connectors 10B-1 jack AV T&R400
IX MODULAR CONN, JACK, 10P10C, 1PORT; LAN Category:-; Product Range:ix Industrial Series; SVHC:No SVHC (27-Jun-2018); Connector Type:Modular; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact Termination RoHS Compliant: Yes
IX MODULAR CONN, JACK, 10P10C, 1PORT; Modular Connector Type:IX Type B Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P10C; LAN Category:-; IP Rating:IP20; Connector Mounting:PCB Mount RoHS Compliant: Yes
IX MODULAR CONN, JACK, 10P10C, 1PORT; LAN Category:-; Product Range:ix Industrial Series; SVHC:No SVHC (27-Jun-2018); Connector Type:Modular; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact Termination RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09452819000 | 78AC4931 | 73AC8730 |
| Product Name | Modular Connectors / Ethernet Connectors | Ix Modular Conn, Jack, 10P10C, 1Port; Lan Category Harting | Ix Modular Conn, Jack, 10P10C, 1Port; Modular Connector Type Harting |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Female / Jack | ||
| Geometry | Right Angle | ||
| Termination | SMD/SMT |