HARTING Inc. of North America I/o Connector, Rcpt, 2Pos, Through Hole; No. Of Contacts Harting 9452812800

Description
I/O CONNECTOR, RCPT, 2POS, THROUGH HOLE; No. of Contacts:2Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:T1 Industrial Series; Connector Mounting:Panel Mount; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
I/O CONNECTOR, RCPT, 2POS, THROUGH HOLE; No. of Contacts:2Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:T1 Industrial Series; Connector Mounting:Panel Mount; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/o Connector, Rcpt, 2Pos, Through Hole; No. Of Contacts Harting - 67AH8683 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Rcpt, 2Pos, Through Hole; No. Of Contacts Harting
67AH8683
I/o Connector, Rcpt, 2Pos, Through Hole; No. Of Contacts Harting 67AH8683
I/O CONNECTOR, RCPT, 2POS, THROUGH HOLE; No. of Contacts:2Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:T1 Industrial Series; Connector Mounting:Panel Mount; Contact Plating:- RoHS Compliant: Yes

I/O CONNECTOR, RCPT, 2POS, THROUGH HOLE; No. of Contacts:2Contacts; Gender:Receptacle; Connector Type:I/O; Contact Termination Type:Through Hole; Product Range:T1 Industrial Series; Connector Mounting:Panel Mount; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connector, Jack, 2Pos, Th Rohs Compliant Harting - 84AH1452 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector, Jack, 2Pos, Th Rohs Compliant Harting
84AH1452
Modular Connector, Jack, 2Pos, Th Rohs Compliant Harting 84AH1452
MODULAR CONNECTOR, JACK, 2POS, TH ROHS COMPLIANT: YES

MODULAR CONNECTOR, JACK, 2POS, TH ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 67AH8683 84AH1452
Product Name I/o Connector, Rcpt, 2Pos, Through Hole; No. Of Contacts Harting Modular Connector, Jack, 2Pos, Th Rohs Compliant Harting
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
D-Sub Connector Assemblies - 2262-A28410-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details