HARTING Inc. of North America Rj45 Conn, Jack, 10P8C, 1Port, Cat6A; Modular Connector Type Harting 9452812562

Description
RJ45 CONN, JACK, 10P8C, 1PORT, CAT6A; Modular Connector Type:IX Type A Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 CONN, JACK, 10P8C, 1PORT, CAT6A; Modular Connector Type:IX Type A Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Conn, Jack, 10P8C, 1Port, Cat6A; Modular Connector Type Harting - 26AH1124 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 10P8C, 1Port, Cat6A; Modular Connector Type Harting
26AH1124
Rj45 Conn, Jack, 10P8C, 1Port, Cat6A; Modular Connector Type Harting 26AH1124
RJ45 CONN, JACK, 10P8C, 1PORT, CAT6A; Modular Connector Type:IX Type A Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 CONN, JACK, 10P8C, 1PORT, CAT6A; Modular Connector Type:IX Type A Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 09452812562 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09452812562
Modular Connectors / Ethernet Connectors 09452812562
Modular Connectors / Ethernet Connectors ix Industrial 10A-1 jack V Tape/Reel

Modular Connectors / Ethernet Connectors ix Industrial 10A-1 jack V Tape/Reel

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 26AH1124 09452812562
Product Name Rj45 Conn, Jack, 10P8C, 1Port, Cat6A; Modular Connector Type Harting Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SO DDR2 Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details