HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9452812560

Description
Modular Connectors / Ethernet Connectors 8A-1 jack AV T&R400
Datasheet
Description
Modular Connectors / Ethernet Connectors 8A-1 jack AV T&R400
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09452812560 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09452812560
Modular Connectors / Ethernet Connectors 09452812560
Modular Connectors / Ethernet Connectors 8A-1 jack AV T&R400

Modular Connectors / Ethernet Connectors 8A-1 jack AV T&R400

Buy Now Datasheet
Ix Modular Conn, Jack, 10P10C, 1Port; Lan Category Harting - 78AC4929 - Newark, An Avnet Company
Chicago, IL, United States
Ix Modular Conn, Jack, 10P10C, 1Port; Lan Category Harting
78AC4929
Ix Modular Conn, Jack, 10P10C, 1Port; Lan Category Harting 78AC4929
IX MODULAR CONN, JACK, 10P10C, 1PORT; LAN Category:Cat6a; Product Range:ix Industrial Series; SVHC:No SVHC (27-Jun-2018); Connector Type:Modular; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

IX MODULAR CONN, JACK, 10P10C, 1PORT; LAN Category:Cat6a; Product Range:ix Industrial Series; SVHC:No SVHC (27-Jun-2018); Connector Type:Modular; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Ix Modular Conn, Jack, 10P10C, 1Port; Modular Connector Type Harting - 73AC8729 - Newark, An Avnet Company
Chicago, IL, United States
Ix Modular Conn, Jack, 10P10C, 1Port; Modular Connector Type Harting
73AC8729
Ix Modular Conn, Jack, 10P10C, 1Port; Modular Connector Type Harting 73AC8729
IX MODULAR CONN, JACK, 10P10C, 1PORT; Modular Connector Type:IX Type A Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:PCB Mount RoHS Compliant: Yes

IX MODULAR CONN, JACK, 10P10C, 1PORT; Modular Connector Type:IX Type A Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8 Contacts; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site
Ix Modular Conn, Jack, 10P10C, 1Port; Lan Category Harting - 78AC4928 - Newark, An Avnet Company
Chicago, IL, United States
Ix Modular Conn, Jack, 10P10C, 1Port; Lan Category Harting
78AC4928
Ix Modular Conn, Jack, 10P10C, 1Port; Lan Category Harting 78AC4928
IX MODULAR CONN, JACK, 10P10C, 1PORT; LAN Category:Cat6a; Product Range:ix Industrial Series; SVHC:No SVHC (27-Jun-2018); Connector Type:Modular; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

IX MODULAR CONN, JACK, 10P10C, 1PORT; LAN Category:Cat6a; Product Range:ix Industrial Series; SVHC:No SVHC (27-Jun-2018); Connector Type:Modular; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09452812560 78AC4929 73AC8729
Product Name Modular Connectors / Ethernet Connectors Ix Modular Conn, Jack, 10P10C, 1Port; Lan Category Harting Ix Modular Conn, Jack, 10P10C, 1Port; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Termination SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

Metal Connectors - 2mm pitch - DMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details