HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9452451561

Description
Modular Connectors / Ethernet Connectors PP V4 2 RJ45 Cat6 Plastic PNL FD THRU
Datasheet
Description
Modular Connectors / Ethernet Connectors PP V4 2 RJ45 Cat6 Plastic PNL FD THRU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09452451561 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09452451561
Modular Connectors / Ethernet Connectors 09452451561
Modular Connectors / Ethernet Connectors PP V4 2 RJ45 Cat6 Plastic PNL FD THRU

Modular Connectors / Ethernet Connectors PP V4 2 RJ45 Cat6 Plastic PNL FD THRU

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type Harting - 51AC1646 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type Harting
51AC1646
Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type Harting 51AC1646
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09452451561 51AC1646
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, 1Port, Idc; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details