HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9452151760

Description
Han 3A RJ45 Hybrid Cat.6 P
Request a Quote Datasheet
Description
Han 3A RJ45 Hybrid Cat.6 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09452151760 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09452151760
Modular Connectors / Ethernet Connectors 09452151760
Han 3A RJ45 Hybrid Cat.6 P

Han 3A RJ45 Hybrid Cat.6 P

Buy Now
Modular Connectors / Ethernet Connectors - 09452151760 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09452151760
Modular Connectors / Ethernet Connectors 09452151760
Modular Connectors / Ethernet Connectors Han 3A RJ45 Hybrid Cat.6 PFT 8+4p

Modular Connectors / Ethernet Connectors Han 3A RJ45 Hybrid Cat.6 PFT 8+4p

Buy Now Datasheet
Rj45 Hybrid Conn, Jack, 12P12C, Cat6; Modular Connector Type Harting - 67X7586 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Hybrid Conn, Jack, 12P12C, Cat6; Modular Connector Type Harting
67X7586
Rj45 Hybrid Conn, Jack, 12P12C, Cat6; Modular Connector Type Harting 67X7586
RJ45 HYBRID CONN, JACK, 12P12C, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):12P12C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

RJ45 HYBRID CONN, JACK, 12P12C, CAT6; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):12P12C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09452151760 09452151760 67X7586
Product Name Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Rj45 Hybrid Conn, Jack, 12P12C, Cat6; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Straight
Unlock Full Specs
to access all available technical data