RJ45 CONN, R/A PLUG, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes
RJ45 CONNECTOR, R/A PLUG, 8P8C, 1PORT, CAT6A; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT6A; IP RATING:IP20; CONNECTOR MOUNTING:CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 26AJ4821 | 131973503 |
| Product Name | Rj45 Conn, R/a Plug, 8P8C, 1Port, Cat6A; Modular Connector Type Harting | Connector/Terminal/Pin |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |