HARTING Inc. of North America Connector/Terminal/Pin 9451511570

Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT6A; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT6A; IP RATING:IP20; CONNECTOR MOUNTING:CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT6A; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT6A; IP RATING:IP20; CONNECTOR MOUNTING:CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 131983672 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
131983672
Connector/Terminal/Pin 131983672
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT6A; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT6A; IP RATING:IP20; CONNECTOR MOUNTING:CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, CAT6A; MODULAR CONNECTOR TYPE:RJ45 PLUG; PORT CONFIGURATION:1 X 1 (PORT); NO. OF POSITIONS / LOADED CONTACTS (PER PORT):8P8C; LAN CATEGORY:CAT6A; IP RATING:IP20; CONNECTOR MOUNTING:CABLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rj45 Conn, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type Harting - 26AJ4820 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type Harting
26AJ4820
Rj45 Conn, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type Harting 26AJ4820
RJ45 CONN, PLUG, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, PLUG, 8P8C, 1PORT, CAT6A; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 131983672 26AJ4820
Product Name Connector/Terminal/Pin Rj45 Conn, Plug, 8P8C, 1Port, Cat6A; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products