HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9451511560

Description
Ethernet & Telecom Connectors 10G IP PLU
Request a Quote Datasheet
Description
Ethernet & Telecom Connectors 10G IP PLU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09451511560 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09451511560
Modular Connectors / Ethernet Connectors 09451511560
Ethernet & Telecom Connectors 10G IP PLU

Ethernet & Telecom Connectors 10G IP PLU

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09451511560
Modular Connectors / Ethernet Connectors 09451511560
RJI 10G RJ45 plug Cat6, 8p IDC straight

RJI 10G RJ45 plug Cat6, 8p IDC straight

Buy Now
Connector/Terminal/Pin - 89166114 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
89166114
Connector/Terminal/Pin 89166114
CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT6; CONNECTOR TYPE:RJ45; PRODUCT RANGE:HARTING RJ INDUSTRIAL SERIES; GENDER:PLUG; NO. OF CONTACTS:8CONTACTS; NO. OF POSITIONS:8POSITIONS ; NO. OF PORTS:1PORTS; LAN CATEGORY:CAT6; CONTACT PLATING:-;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT6; CONNECTOR TYPE:RJ45; PRODUCT RANGE:HARTING RJ INDUSTRIAL SERIES; GENDER:PLUG; NO. OF CONTACTS:8CONTACTS; NO. OF POSITIONS:8POSITIONS; NO. OF PORTS:1PORTS; LAN CATEGORY:CAT6; CONTACT PLATING:-;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
RJ Industrial 10G IP plug set - 70104274 - Allied Electronics, Inc.
Fort Worth, TX, USA
RJ Industrial 10G IP plug set
70104274
RJ Industrial 10G IP plug set 70104274
RJ Industrial 10G IP plug set

RJ Industrial 10G IP plug set

Supplier's Site
Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Harting - 84R9874 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Harting
84R9874
Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Harting 84R9874
CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Harting - 15AJ3471 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Harting
15AJ3471
Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Harting 15AJ3471
CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Mounting:Cable Mount; RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP20; Connector Mounting:Cable Mount; RoHS Compliant: Yes

Supplier's Site
Modular Connector Plugs - 09451511560 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
09451511560
Modular Connector Plugs 09451511560
CONN MOD PLUG 8P8C SHIELDED

CONN MOD PLUG 8P8C SHIELDED

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 09451511560 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09451511560
Modular Connectors / Ethernet Connectors 09451511560
Modular Connectors / Ethernet Connectors 10G IP PLUG SET RJ45

Modular Connectors / Ethernet Connectors 10G IP PLUG SET RJ45

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Radwell International Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09451511560 89166114 70104274 84R9874 09451511560 09451511560
Product Name Modular Connectors / Ethernet Connectors Connector/Terminal/Pin RJ Industrial 10G IP plug set Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Harting Modular Connector Plugs Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products