HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9451511520

Description
Ethernet & Telecom Connectors IP20 DATA
Request a Quote Datasheet
Description
Ethernet & Telecom Connectors IP20 DATA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09451511520 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09451511520
Modular Connectors / Ethernet Connectors 09451511520
Ethernet & Telecom Connectors IP20 DATA

Ethernet & Telecom Connectors IP20 DATA

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09451511520
Modular Connectors / Ethernet Connectors 09451511520
RJI RJ45 GL plug Cat6A, 8p, IP20

RJI RJ45 GL plug Cat6A, 8p, IP20

Buy Now
Modular Connector Plugs - 09451511520 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
09451511520
Modular Connector Plugs 09451511520
CONN MOD PLUG 8P8C SHIELDED

CONN MOD PLUG 8P8C SHIELDED

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 09451511520 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09451511520
Modular Connectors / Ethernet Connectors 09451511520
Modular Connectors / Ethernet Connectors IP20 DATA PLUG 8P

Modular Connectors / Ethernet Connectors IP20 DATA PLUG 8P

Buy Now Datasheet
Rj45 Connector, Plug, 8P8C, 1Port; Modular Connector Type Harting - 94W2771 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port; Modular Connector Type Harting
94W2771
Rj45 Connector, Plug, 8P8C, 1Port; Modular Connector Type Harting 94W2771
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP20; Connector Mounting:Cable Mount; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09451511520 09451511520 09451511520 94W2771
Product Name Modular Connectors / Ethernet Connectors Modular Connector Plugs Modular Connectors / Ethernet Connectors Rj45 Connector, Plug, 8P8C, 1Port; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug Male / Plug Male / Plug
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details