HARTING Inc. of North America Rj45 Conn, R/a Plug, 8P4C, 1Port, Cat5; Modular Connector Type Harting 9451511141

Description
RJ45 CONN, R/A PLUG, 8P4C, 1PORT, CAT5; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 CONN, R/A PLUG, 8P4C, 1PORT, CAT5; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Conn, R/a Plug, 8P4C, 1Port, Cat5; Modular Connector Type Harting - 26AJ4819 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, R/a Plug, 8P4C, 1Port, Cat5; Modular Connector Type Harting
26AJ4819
Rj45 Conn, R/a Plug, 8P4C, 1Port, Cat5; Modular Connector Type Harting 26AJ4819
RJ45 CONN, R/A PLUG, 8P4C, 1PORT, CAT5; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, R/A PLUG, 8P4C, 1PORT, CAT5; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AJ4819
Product Name Rj45 Conn, R/a Plug, 8P4C, 1Port, Cat5; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NC3-MG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Ethernet Connectors - 2775835 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details