HARTING Inc. of North America Rj45 Conn, Plug, 8P4C, 1Port, Cat5; Modular Connector Type Harting 9451511140

Description
RJ45 CONN, PLUG, 8P4C, 1PORT, CAT5; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 CONN, PLUG, 8P4C, 1PORT, CAT5; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Conn, Plug, 8P4C, 1Port, Cat5; Modular Connector Type Harting - 26AJ4818 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Plug, 8P4C, 1Port, Cat5; Modular Connector Type Harting
26AJ4818
Rj45 Conn, Plug, 8P4C, 1Port, Cat5; Modular Connector Type Harting 26AJ4818
RJ45 CONN, PLUG, 8P4C, 1PORT, CAT5; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONN, PLUG, 8P4C, 1PORT, CAT5; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AJ4818
Product Name Rj45 Conn, Plug, 8P4C, 1Port, Cat5; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details