Ethernet & Telecom Connectors IP20 DATA
Modular Connectors / Ethernet Connectors IP20 DATA PLUG FOR SMALL WIRES
RJ45 CONNECTOR, PLUG, 8P4C, CAT5, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat5; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes
CONN MOD PLUG 8P4C SHIELDED
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09451511109 | 09451511109 | 86R5057 | 09451511109 |
| Product Name | Modular Connectors / Ethernet Connectors | Modular Connectors / Ethernet Connectors | Rj45 Connector, Plug, 8P4C, Cat5, Idc; Modular Connector Type Harting | Modular Connector Plugs |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Male / Plug | Male / Plug | ||
| Termination | IDC | IDC |