HARTING Inc. of North America Power Conn, Rcpt, 10Pos, 3Row, Cable; No. Of Contacts Harting 9451459011

Description
POWER CONN, RCPT, 10POS, 3ROW, CABLE; No. of Contacts:10Contacts; Product Range:PushPull Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
POWER CONN, RCPT, 10POS, 3ROW, CABLE; No. of Contacts:10Contacts; Product Range:PushPull Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Rcpt, 10Pos, 3Row, Cable; No. Of Contacts Harting - 51AC1645 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 10Pos, 3Row, Cable; No. Of Contacts Harting
51AC1645
Power Conn, Rcpt, 10Pos, 3Row, Cable; No. Of Contacts Harting 51AC1645
POWER CONN, RCPT, 10POS, 3ROW, CABLE; No. of Contacts:10Contacts; Product Range:PushPull Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

POWER CONN, RCPT, 10POS, 3ROW, CABLE; No. of Contacts:10Contacts; Product Range:PushPull Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC1645
Product Name Power Conn, Rcpt, 10Pos, 3Row, Cable; No. Of Contacts Harting
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MIL Spec Connector - MIL-DTL-26482 - 0031-069-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NAM22 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details