HARTING Inc. of North America Power Conn, Rcpt, 10Pos, 3Row, Cable; No. Of Contacts Harting 9451459010

Description
POWER CONN, RCPT, 10POS, 3ROW, CABLE; No. of Contacts:10Contacts; Product Range:PushPull Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet
Description
POWER CONN, RCPT, 10POS, 3ROW, CABLE; No. of Contacts:10Contacts; Product Range:PushPull Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Rcpt, 10Pos, 3Row, Cable; No. Of Contacts Harting - 67X7580 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 10Pos, 3Row, Cable; No. Of Contacts Harting
67X7580
Power Conn, Rcpt, 10Pos, 3Row, Cable; No. Of Contacts Harting 67X7580
POWER CONN, RCPT, 10POS, 3ROW, CABLE; No. of Contacts:10Contacts; Product Range:PushPull Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

POWER CONN, RCPT, 10POS, 3ROW, CABLE; No. of Contacts:10Contacts; Product Range:PushPull Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67X7580
Product Name Power Conn, Rcpt, 10Pos, 3Row, Cable; No. Of Contacts Harting
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Circular Connector Assemblies - 2262-A22053-002-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details