HARTING Inc. of North America Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Harting 9451451521

Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Harting - 51AC1643 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Harting
51AC1643
Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Harting 51AC1643
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 09451451521 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09451451521
Modular Connectors / Ethernet Connectors 09451451521
Modular Connectors / Ethernet Connectors PP V4 2.0 RJ45 Cat6 GigalinkPiercing Cnt

Modular Connectors / Ethernet Connectors PP V4 2.0 RJ45 Cat6 GigalinkPiercing Cnt

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 51AC1643 09451451521
Product Name Rj45 Connector, Plug, 8P8C, 1Port, Idc; Modular Connector Type Harting Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products