HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9451451106

Description
PushPull V4 plug, RJ45, Cat.5
Request a Quote Datasheet
Description
PushPull V4 plug, RJ45, Cat.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09451451106
Modular Connectors / Ethernet Connectors 09451451106
PushPull V4 plug, RJ45, Cat.5

PushPull V4 plug, RJ45, Cat.5

Buy Now
Modular Connectors / Ethernet Connectors - 09451451106 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09451451106
Modular Connectors / Ethernet Connectors 09451451106
Modular Connectors / Ethernet Connectors PP V4 2.0 RJ45 Cat6 Hood, Plastic, IDC

Modular Connectors / Ethernet Connectors PP V4 2.0 RJ45 Cat6 Hood, Plastic, IDC

Buy Now Datasheet
Rj45 Connector, Plug, 8P4C, 1Port, Idc; Modular Connector Type Harting - 51AC1642 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P4C, 1Port, Idc; Modular Connector Type Harting
51AC1642
Rj45 Connector, Plug, 8P4C, 1Port, Idc; Modular Connector Type Harting 51AC1642
RJ45 CONNECTOR, PLUG, 8P4C, 1PORT, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat5; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P4C, 1PORT, IDC; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat5; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09451451106 09451451106 51AC1642
Product Name Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Rj45 Connector, Plug, 8P4C, 1Port, Idc; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Modular Connectors / Ethernet Connectors - 1-5533429-2 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
2 suppliers
Cable Connectors - NCS-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details