HARTING Inc. of North America Cable Assy, Mini Dp Plug, 2M, Black; Connector Type A Harting 9451451013

Description
CABLE ASSY, MINI DP PLUG, 2M, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, MINI DP PLUG, 2M, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Mini Dp Plug, 2M, Black; Connector Type A Harting - 51AC1641 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini Dp Plug, 2M, Black; Connector Type A Harting
51AC1641
Cable Assy, Mini Dp Plug, 2M, Black; Connector Type A Harting 51AC1641
CABLE ASSY, MINI DP PLUG, 2M, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes

CABLE ASSY, MINI DP PLUG, 2M, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes

Supplier's Site Datasheet
Video Cables (DVI, HDMI) - 09451451013 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
09451451013
Video Cables (DVI, HDMI) 09451451013
CBL M-M MINI DISPLAYPORT 2M SHLD

CBL M-M MINI DISPLAYPORT 2M SHLD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 51AC1641 09451451013
Product Name Cable Assy, Mini Dp Plug, 2M, Black; Connector Type A Harting Video Cables (DVI, HDMI)
Cable Length 6.56 ft (20 dm)
Connector Type Mini DisplayPort Plug
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data