HARTING Inc. of North America Cable Assy, Mini Dp Plug, 1M, Black; Connector Type A Harting 9451451011

Description
CABLE ASSY, MINI DP PLUG, 1M, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, MINI DP PLUG, 1M, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Mini Dp Plug, 1M, Black; Connector Type A Harting - 51AC1639 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini Dp Plug, 1M, Black; Connector Type A Harting
51AC1639
Cable Assy, Mini Dp Plug, 1M, Black; Connector Type A Harting 51AC1639
CABLE ASSY, MINI DP PLUG, 1M, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes

CABLE ASSY, MINI DP PLUG, 1M, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AC1639
Product Name Cable Assy, Mini Dp Plug, 1M, Black; Connector Type A Harting
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details