CABLE ASSY, MINI DP PLUG, 500MM, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes
CBL M-M MIN DISPLAYPT 1.64' SHD
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 51AC1638 | 09451451010 |
| Product Name | Cable Assy, Mini Dp Plug, 500Mm, Black; Connector Type A Harting | Video Cables (DVI, HDMI) |
| Cable Length | 1.64 ft (5 dm) | |
| Connector Type | Mini DisplayPort Plug | |
| Standards / Certifications | RoHS |