HARTING Inc. of North America Cable Assy, Mini Dp Plug, 1M, Black; Connector Type A Harting 9451451001

Description
CABLE ASSY, MINI DP PLUG, 1M, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, MINI DP PLUG, 1M, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Mini Dp Plug, 1M, Black; Connector Type A Harting - 51AC1635 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini Dp Plug, 1M, Black; Connector Type A Harting
51AC1635
Cable Assy, Mini Dp Plug, 1M, Black; Connector Type A Harting 51AC1635
CABLE ASSY, MINI DP PLUG, 1M, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes

CABLE ASSY, MINI DP PLUG, 1M, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51AC1635
Product Name Cable Assy, Mini Dp Plug, 1M, Black; Connector Type A Harting
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details