HARTING Inc. of North America Cable Assy, Mini Dp Plug, 500Mm, Black; Connector Type A Harting 9451451000

Description
CABLE ASSY, MINI DP PLUG, 500MM, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, MINI DP PLUG, 500MM, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Mini Dp Plug, 500Mm, Black; Connector Type A Harting - 51AC1634 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini Dp Plug, 500Mm, Black; Connector Type A Harting
51AC1634
Cable Assy, Mini Dp Plug, 500Mm, Black; Connector Type A Harting 51AC1634
CABLE ASSY, MINI DP PLUG, 500MM, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes

CABLE ASSY, MINI DP PLUG, 500MM, BLACK; Connector Type A:Mini DisplayPort Plug; Connector Type B:Mini DisplayPort Plug; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:Black; Product Range:PushPull Series RoHS Compliant: Yes

Supplier's Site Datasheet
Video Cables (DVI, HDMI) - 09451451000 - ODG (Origin Data Global)
Shenzhen, China
Video Cables (DVI, HDMI)
09451451000
Video Cables (DVI, HDMI) 09451451000
CBL M-M MIN DISPLAYPT 1.64' SHD

CBL M-M MIN DISPLAYPT 1.64' SHD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 51AC1634 09451451000
Product Name Cable Assy, Mini Dp Plug, 500Mm, Black; Connector Type A Harting Video Cables (DVI, HDMI)
Cable Length 1.64 ft (5 dm)
Connector Type Mini DisplayPort Plug
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1500-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-292-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details