HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9451251560

Description
Ethernet & Telecom Connectors 10G PLASTI
Request a Quote Datasheet
Description
Ethernet & Telecom Connectors 10G PLASTI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09451251560 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09451251560
Modular Connectors / Ethernet Connectors 09451251560
Ethernet & Telecom Connectors 10G PLASTI

Ethernet & Telecom Connectors 10G PLASTI

Buy Now
Rj45 Connector, Plug, 1Port, Cable; Modular Connector Type Harting - 86R5050 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 1Port, Cable; Modular Connector Type Harting
86R5050
Rj45 Connector, Plug, 1Port, Cable; Modular Connector Type Harting 86R5050
RJ45 CONNECTOR, PLUG, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - 09451251560 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09451251560
Modular Connectors / Ethernet Connectors 09451251560
Modular Connectors / Ethernet Connectors 10G PLASTIC PLUG SET HAN 3A RJ45

Modular Connectors / Ethernet Connectors 10G PLASTIC PLUG SET HAN 3A RJ45

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09451251560 86R5050 09451251560
Product Name Modular Connectors / Ethernet Connectors Rj45 Connector, Plug, 1Port, Cable; Modular Connector Type Harting Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Cable Mount Cable Mount
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products