HARTING Inc. of North America Modular Connectors / Ethernet Connectors 9451151760

Description
Ethernet & Telecom Connectors RJI HAN3A
Request a Quote Datasheet
Description
Ethernet & Telecom Connectors RJI HAN3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 09451151760 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
09451151760
Modular Connectors / Ethernet Connectors 09451151760
Ethernet & Telecom Connectors RJI HAN3A

Ethernet & Telecom Connectors RJI HAN3A

Buy Now
Modular Connectors / Ethernet Connectors - 09451151760 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
09451151760
Modular Connectors / Ethernet Connectors 09451151760
Modular Connectors / Ethernet Connectors RJI HAN3A RJ45 HYBR 10G PLUG MET

Modular Connectors / Ethernet Connectors RJI HAN3A RJ45 HYBR 10G PLUG MET

Buy Now Datasheet
Rj45 Connector, Plug, 1Port, Cable; Modular Connector Type Harting - 86R5049 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 1Port, Cable; Modular Connector Type Harting
86R5049
Rj45 Connector, Plug, 1Port, Cable; Modular Connector Type Harting 86R5049
RJ45 CONNECTOR, PLUG, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 1PORT, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:IP65, IP67; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09451151760 09451151760 86R5049
Product Name Modular Connectors / Ethernet Connectors Modular Connectors / Ethernet Connectors Rj45 Connector, Plug, 1Port, Cable; Modular Connector Type Harting
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A810-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Contacts - 1377G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers